EN
  • EN
  • DE

NTMFD4C20NT1G

Part No NTMFD4C20NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 9.1A, 13.7A
Rds On (Maximum) @ Id, Vgs 7.3 mOhm @ 10A, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 9.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 970pF @ 15V
Power - Max 1.09W, 1.15W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerTDFN
Manufacturer Package 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Win Source Part Number 1232543-NTMFD4C20NT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFD4C20N
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFD4C20NT1G CAD Model

Description

ON Semiconductor NTMFD4C20NT1G Power MOSFET

The ON Semiconductor NTMFD4C20NT1G is a high-performance, dual N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This advanced power device is encapsulated in a compact and robust Power 33 DFN package, making it an excellent choice for space-constrained applications where high efficiency is paramount.

Key Features

  • Low On-Resistance: The NTMFD4C20NT1G boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances overall efficiency, making it an ideal solution for high-performance power circuits.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (I<sub>D), providing robust power handling capability for demanding applications.
  • High Thermal Performance: With an excellent thermal performance, the NTMFD4C20NT1G can operate reliably even under high temperature conditions, ensuring long-term stability and performance.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which translates to faster switching speeds and reduced switching losses, thus improving the efficiency in high-frequency applications.

Applications

The versatility of the NTMFD4C20NT1G makes it suitable for a diverse array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Battery management systems
  • Computing and server systems

Technical Specifications

Some of the technical specifications of the NTMFD4C20NT1G include:

  • Voltage Rating (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D @ T<sub>A = 25°C): 48A
  • Power Dissipation (P<sub>D): 3.8W
  • On-Resistance (R<sub>DS(on)): 1.7 mΩ
  • Operating Temperature Range: -55°C to 150°C

With its combination of low on-resistance, high current handling, and efficient switching performance, the NTMFD4C20NT1G from ON Semiconductor is a reliable and effective solution for designers looking to optimize power efficiency in their electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess