EN
  • EN
  • DE

NTMFS002P03P8ZT1G

Part No NTMFS002P03P8ZT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, POWER -30V P-CHANNEL, SO / P-Channel 30 V 40.2A (Ta), 263A (Tc) 3.3W (Ta), 138.9W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 40.2A (Ta), 263A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.4mOhm @ 23A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 217 nC @ 4.5 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 14950 pF @ 15 V
Power Dissipation (Max) 3.3W (Ta), 138.9W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTMFS002P03P8ZT1GTR,488-NTMFS002P03P8ZT1GCT,488-NTMFS002P03P8ZT1GDKR
Standard Package 1,500
Win Source Part Number 1160518-NTMFS002P03P8ZT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS002P03P8ZT1G CAD Model

Description

The NTMFS002P03P8ZT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including power management, computing, and high-power switching.

Key Features

  • Low RDS(on): This device boasts an exceptionally low on-resistance, which translates into lower conduction losses and improved overall efficiency.
  • High Continuous Drain Current (ID): It is capable of supporting a high continuous drain current, making it suitable for applications requiring robust current handling capabilities.
  • Power Dissipation: With a substantial power dissipation rating, the NTMFS002P03P8ZT1G can handle higher levels of power, which is essential for power-intensive applications.
  • Advanced Packaging: The device comes in a compact 5x6mm footprint, which is part of the Power 33 package, designed to minimize inductance and optimize thermal performance.
  • RoHS Compliant: It is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The versatility of the NTMFS002P03P8ZT1G allows it to be used in a variety of applications. It is particularly well-suited for synchronous rectification in DC/DC converters, which is critical for power supply units in computers and servers. Moreover, it's an excellent choice for load switch and battery protection circuits in portable devices, where efficient power management is crucial. Its robustness also makes it ideal for motor control circuits and high-performance power switches that require high-speed switching and reliability.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTMFS002P03P8ZT1G is no exception and is built with stringent quality control processes. It is designed to meet or exceed industry standards for performance and reliability, ensuring that it performs consistently over a wide range of environmental conditions.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess