EN
  • EN
  • DE

NTMFS4833NT3G

Part No NTMFS4833NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 191 A, Single N-Channel, SO-8 FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 16A (Ta), 156A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 88nC @ 11.5V
Input Capacitance (Ciss) (Maximum) @ Vds 5600pF @ 12V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 910mW (Ta), 125W (Tc)
Rds On (Maximum) @ Id, Vgs 2 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 1232560-NTMFS4833NT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS4833N
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NTMFS4833NT3G CAD Model

Description

The NTMFS4833NT3G is a cutting-edge Power MOSFET product from ON Semiconductor, a leader in the semiconductor industry. Designed for high-efficiency power management tasks, this MOSFET is a crucial component in modern electronic applications. Its state-of-the-art features make it an ideal choice for a wide range of power conversion and management applications, including computing, automotive, and industrial systems.

Key Features

  • Low RDS(on): The NTMFS4833NT3G boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Continuous Drain Current (ID): With a high continuous drain current, this MOSFET can handle significant power without overheating, making it suitable for high-power applications.
  • Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuit topologies.
  • Power 56 Packaging: Encased in a Power 56 package, the NTMFS4833NT3G ensures a compact footprint while providing excellent thermal performance and ruggedness.

Applications

The NTMFS4833NT3G's versatility allows it to be utilized in a multitude of applications. Its high efficiency and power handling capabilities make it particularly well-suited for:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Load switches
  • Automotive applications

Technical Specifications

Parameter Value
RDS(on) Typically 1.7 mΩ
ID Up to 100 A
Package Power 56
Configuration Single N-Channel

In conclusion, the NTMFS4833NT3G from ON Semiconductor is an exceptional choice for designers looking for a robust, efficient, and reliable MOSFET to enhance their power management systems. Its superior electrical characteristics and thermal performance make it a go-to component for demanding applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess