EN
  • EN
  • DE

NTMFS4983NFT1G

Part No NTMFS4983NFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 160A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 22A (Ta), 106A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Gate Charge 47.9nC @ 10V
Max Input Capacitance 3250pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.7W (Ta), 38W (Tc)
Maximum Rds On at Id,Vgs 2.1 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN
Win Source Part Number 041977-NTMFS4983NFT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4983NFT1G CAD Model

Description

ON Semiconductor NTMFS4983NFT1G Overview

The NTMFS4983NFT1G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET utilizes advanced technology to provide low on-resistance, high switching speed, and excellent thermal performance, making it an ideal choice for power-intensive applications.

Key Features

  • Low RDS(on): This device offers a very low drain-to-source on-resistance of typically just 2.1 mΩ at VGS = 10 V, which means it can handle high currents with minimal power loss.
  • High Continuous Drain Current (ID): With a continuous drain current of 100 A, the NTMFS4983NFT1G can support demanding power requirements.
  • High Power Density: This MOSFET is housed in a compact 5x6 mm footprint, providing a high power density solution for space-constrained applications.
  • Robust Thermal Performance: The NTMFS4983NFT1G is designed to operate reliably over a wide temperature range, thanks to its excellent thermal characteristics.
  • Fast Switching Speed: The device's low gate charge and capacitance ensure fast switching speeds, which is critical for reducing switching losses in power conversion systems.

Applications

The NTMFS4983NFT1G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTMFS4983NFT1G is no exception. This MOSFET is manufactured with rigorous standards, ensuring high reliability and performance consistency for critical applications.

In summary, the NTMFS4983NFT1G from ON Semiconductor is a powerful N-channel MOSFET that offers a balanced combination of efficiency, speed, and thermal performance, packaged in a compact size for versatile power management solutions.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7672 $61.3760
165+ $0.7177 $118.4205
250+ $0.6930 $173.2500
360+ $0.6435 $231.6600
470+ $0.6188 $290.8360
585+ $0.5941 $347.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,958 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess