EN
  • EN
  • DE

NTMFS4C01NT3G

Part No NTMFS4C01NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 47A/303A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 47A (Ta), 303A (Tc) 3.2W (Ta), 134W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887777-NTMFS4C01NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C01NT3G CAD Model

Description

ON Semiconductor NTMFS4C01NT3G MOSFET Overview

The NTMFS4C01NT3G is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices and is specifically tailored for applications requiring a compact footprint, high efficiency, and superior thermal performance.

Key Features

  • Low On-Resistance: The NTMFS4C01NT3G features an exceptionally low on-resistance (RDS(on)) which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: This device can handle high continuous drain currents, making it suitable for demanding applications.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, this MOSFET offers superior switching performance and robustness.
  • Power Dissipation: With a high power dissipation rating, the NTMFS4C01NT3G can sustain higher currents and dissipate heat effectively.

Electrical Characteristics

The NTMFS4C01NT3G operates with a drain-source voltage (VDS) of up to 30V and a continuous drain current (ID) of up to 300A (TC = 25°C), which showcases its capability to handle high power applications. The threshold voltage (VGS(th)) is specified to ensure reliable start-up. The device also features a fast switching speed, which is critical for high-frequency applications.

Applications

Thanks to its high efficiency and power density, the NTMFS4C01NT3G is an excellent choice for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Automotive Applications
  • Computing and Server Systems

Package and Reliability

The NTMFS4C01NT3G is offered in a compact, surface-mountable 5x6mm footprint with a low profile and is housed in a RoHS-compliant, halogen-free package. Its design ensures high reliability and performance under a wide range of environmental conditions, making it a trusted choice for designers and engineers.

In summary, the NTMFS4C01NT3G from ON Semiconductor is a state-of-the-art power MOSFET that provides an optimal balance of low on-resistance, high current handling, and fast switching speeds, all packed into a compact and efficient package suitable for a diverse array of power management applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess