EN
  • EN
  • DE

NTMFS4C06NBT1G

Part No NTMFS4C06NBT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SO8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 20A (Ta), 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1683pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.55W (Ta), 30.5W (Tc)
Rds On (Maximum) @ Id, Vgs 4 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715652-NTMFS4C06NBT1G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NTMFS4C06NBT1G CAD Model

Description

ON Semiconductor NTMFS4C06NBT1G Power MOSFET

The NTMFS4C06NBT1G is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management component is crafted to meet the rigorous demands of modern electronic circuits, providing efficient power control and handling. With its compact footprint and robust capabilities, the NTMFS4C06NBT1G is an ideal choice for a wide range of applications, including power supply, computing, automotive, and consumer electronics.

Key Features:

  • Low On-Resistance: The NTMFS4C06NBT1G boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhanced power efficiency. This feature is crucial for applications that require high current handling while maintaining energy efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant levels of current, making it suitable for high-power applications.
  • Fast Switching Speed: The device offers fast switching capabilities, which are essential for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Thermal Management: The NTMFS4C06NBT1G is designed with an advanced thermal management system, ensuring reliable operation even under high-temperature conditions.
  • Single N-Channel: As a single N-channel MOSFET, it provides a straightforward design approach, simplifying circuit integration and minimizing design complexity.

Applications:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Automotive Electronics

The NTMFS4C06NBT1G comes in a compact, surface-mount package that is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability. Its superior electrical characteristics and thermal performance make it a versatile and reliable component for designers seeking to optimize their power management solutions. With its integration into your electronic designs, the NTMFS4C06NBT1G will contribute to achieving high efficiency, reliability, and performance standards that modern technology demands.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess