EN
  • EN
  • DE

NTMFS4C09NBT1G

Part No NTMFS4C09NBT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SO8FL / NFET SO8FL 30V 52A 5.8M Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Input Capacitance (Ciss) (Maximum) @ Vds 1252pF @ 15V
Power Dissipation (Maximum) 760mW (Ta)
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Win Source Part Number 790856-NTMFS4C09NBT1G
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NTMFS4C09NBT1G CAD Model

Description

NTMFS4C09NBT1G Power MOSFET by ON Semiconductor

The NTMFS4C09NBT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This N-channel MOSFET is designed to meet the rigorous demands of power regulation in modern electronic applications. Featuring advanced technology for optimal power management, the NTMFS4C09NBT1G is an ideal choice for a wide range of applications, including power supplies, computing, and high-efficiency DC-DC converters.

Key Features

  • Low RDS(on): This MOSFET boasts an ultra-low on-resistance, which results in reduced conduction losses and improves overall efficiency.
  • High Current Capacity: With a continuous drain current of up to 30A, the NTMFS4C09NBT1G can handle high current applications with ease.
  • Power-SO8 Package: Encased in a compact Power-SO8 package, it provides a space-efficient solution without compromising performance.
  • High Performance: The device is optimized for fast switching, which is essential for reducing switching losses in power conversion systems.
  • Robust Thermal Management: Its excellent thermal properties ensure reliability even under high-temperature operating conditions.

Applications

The versatility of the NTMFS4C09NBT1G makes it suitable for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management in Computing
  • Motor Drives
  • Battery Management Systems
  • DC-DC Converters

Technical Specifications

  • Drain-to-Source Voltage (VDSS): 30V
  • Continuous Drain Current (ID): 30A
  • Power Dissipation (PD): 3.8W
  • Operating Temperature Range: -55°C to 150°C
  • RDS(on) at VGS = 10V: 4.5 mΩ (typical)

With its robust design and superior electrical characteristics, the NTMFS4C09NBT1G from ON Semiconductor is a reliable and efficient solution for your power management needs. Its combination of high performance, efficiency, and thermal stability makes it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4046 $58.6670
350+ $0.3321 $116.2350
540+ $0.3217 $173.7180
745+ $0.3113 $231.9185
960+ $0.3009 $288.8640
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess