EN
  • EN
  • DE

NTMFS4C302NT1G

Part No NTMFS4C302NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 41A/230A 5DFN / N-Channel 30 V 41A (Ta), 230A (Tc) 3.13W (Ta), 96W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 41A (Ta), 230A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.15mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 82 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5780 pF @ 15 V
Power Dissipation (Max) 3.13W (Ta), 96W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 887785-NTMFS4C302NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C302NT1G CAD Model

Description

The NTMFS4C302NT1G is a cutting-edge power MOSFET developed by ON Semiconductor, one of the industry leaders in the semiconductor space. This product stands out for its high efficiency and reliability, making it a top choice for a variety of power management applications.

Key Features:

  • Low RDS(on): The NTMFS4C302NT1G boasts a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET can support demanding power requirements, ensuring consistent performance under various load conditions.
  • Power Dissipation: Engineered for optimal thermal performance, the NTMFS4C302NT1G can dissipate heat effectively, which is crucial for maintaining stability and extending the product's lifespan.
  • Single N-Channel: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into various circuit configurations.
  • High Switching Speed: The device is designed for fast switching, reducing transition losses and enabling high-frequency operation in power supplies and converters.
  • Environmentally Friendly: The NTMFS4C302NT1G is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications:

The NTMFS4C302NT1G is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motherboards
  • Graphics Cards
  • Motor Drives
  • Synchronous Rectification
  • Point of Load (POL) Modules

Package and Quality:

The NTMFS4C302NT1G is available in a compact 5x6mm PDFN package that is both space-saving and offers excellent power density. ON Semiconductor's commitment to quality ensures that each unit is rigorously tested and meets the highest standards of performance and reliability.

With its robust features and versatile applications, the NTMFS4C302NT1G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4740 $52.1400
260+ $0.3889 $101.1140
400+ $0.3768 $150.7200
550+ $0.3646 $200.5300
710+ $0.3525 $250.2750
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,360 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess