EN
  • EN
  • DE

NTMFS4C59NT1G

Part No NTMFS4C59NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 52A SO8FL / MOSFET N-CH 30V 69A SO8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 9A (Ta), 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1252pF @ 15V
Vgs (Maximum) ±20V
Rds On (Maximum) @ Id, Vgs 5.8 mOhm @ 30A, 10V
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Win Source Part Number 790858-NTMFS4C59NT1G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NTMFS4C59NT1G CAD Model

Description

The NTMFS4C59NT1G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power regulation in a wide array of electronic applications, from computing and networking to industrial and automotive systems.

Key Features

  • Low RDS(on): This device offers an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET is suitable for high-power applications.
  • Enhanced Gate Charge (Qg): The optimized gate charge ensures faster switching performance, which is critical for efficiency in switching applications.
  • Single Pulse Avalanche Energy Rated (Eas): The device can withstand high-energy pulses in avalanche and commutation modes, ensuring reliability under stress conditions.
  • Halogen-Free: Compliant with environmental regulations, the NTMFS4C59NT1G is a halogen-free product, minimizing the environmental impact.
  • Temperature Performance: Capable of operating over a wide temperature range, this MOSFET is designed for applications that may experience varying temperature conditions.

Applications

The NTMFS4C59NT1G is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Computing and Server Systems
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NTMFS4C59NT1G MOSFET is rigorously tested to ensure it meets the strict standards for performance and reliability that customers expect from ON Semiconductor.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NTMFS4C59NT1G is designed with eco-friendly materials and complies with RoHS directives, offering a sustainable solution for power management challenges.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4287 $57.8745
330+ $0.3517 $116.0610
510+ $0.3407 $173.7570
705+ $0.3298 $232.5090
910+ $0.3188 $290.1080
1,215+ $0.2857 $347.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess