EN
  • EN
  • DE

NTMFS5832NL

Part No NTMFS5832NL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 40 V, 111 A, 4.2 m
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232584-NTMFS5832NL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS5832NL CAD Model

Description

The NTMFS5832NL is a high-performance Power MOSFET presented by ON Semiconductor, known for its efficiency and reliability in a wide range of power applications. This N-channel MOSFET is designed to accommodate the demands for improved power density and energy efficiency in modern electronic devices.

Key Features

  • Low On-Resistance: The NTMFS5832NL boasts an incredibly low on-resistance (RDS(on)) of just 2.1 mOhms typical at VGS = 10 V, which contributes to its high efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It can handle a high continuous drain current (ID) of up to 160 A, making it suitable for high-power applications.
  • Power-SO8FL Package: Housed in a compact Power-SO8FL package, this MOSFET is optimized for space-constrained applications while still delivering robust thermal performance.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, the NTMFS5832NL is 100% avalanche tested by ON Semiconductor.

Applications

The versatility of the NTMFS5832NL MOSFET allows it to be used in a variety of applications, including but not limited to:

  • DC/DC converters for servers, telecom, and industrial applications
  • Motor drives and inverter systems
  • Power management solutions
  • Synchronous rectification in power supplies

Technical Specifications

  • Voltage Rating (VDSS): 25 V
  • Maximum Gate Threshold Voltage (VGS(th)): 1.5 V
  • Total Gate Charge (QG): 14 nC typical
  • Operating Temperature Range: -55°C to +150°C

With its advanced technology and robust design, the NTMFS5832NL from ON Semiconductor is an ideal choice for designers looking to enhance the performance and efficiency of their power management systems. Its combination of low on-resistance, high current capability, and thermal efficiency makes it a standout component in the power electronics market.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1363 $61.6356
28+ $4.2146 $118.0088
43+ $4.0829 $175.5647
59+ $3.9513 $233.1267
76+ $3.8196 $290.2896
102+ $3.4246 $349.3092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess