EN
  • EN
  • DE

NTMFS5C628NLT1G

Part No NTMFS5C628NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 135μA
Gate Charge (Qg) (Maximum) @ Vgs 52nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3600pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.7W (Ta), 110W (Tc)
Rds On (Maximum) @ Id, Vgs 2.4 mOhm @ 50A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715654-NTMFS5C628NLT1G
Family Name NTMFS5C628NL
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS5C628NLT1G CAD Model

Description

Introducing the NTMFS5C628NLT1G Power MOSFET by ON Semiconductor

The NTMFS5C628NLT1G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the high demands of modern electronic applications, providing both high performance and reliability.

Key Features

  • Low R<sub>DS(on): This MOSFET boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Current Capability: With an ability to handle significant current, the NTMFS5C628NLT1G is suitable for high-power applications, ensuring robust performance even under demanding conditions.
  • Single N-Channel: The device features a single N-Channel configuration, making it ideal for simplifying designs and improving system reliability.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into this MOSFET, enabling it to achieve low gate charge and capacitance, further enhancing its performance.
  • RoHS Compliant: The NTMFS5C628NLT1G is fully RoHS compliant, ensuring that it meets the latest environmental standards and is free from hazardous substances.

Applications

The NTMFS5C628NLT1G is highly versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Computing and server applications

Package and Reliability

Encased in a compact, surface-mountable package, the NTMFS5C628NLT1G is designed for space-constrained applications without compromising on power. Its robust construction ensures long-term reliability, making it a trusted choice for designers and engineers looking to enhance the efficiency and durability of their electronic systems.

With ON Semiconductor's commitment to quality, the NTMFS5C628NLT1G represents a superior choice for those seeking an advanced power MOSFET solution. Whether for industrial, automotive, or consumer electronics, this device is engineered to deliver top performance where it counts.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4873 $51.1665
255+ $0.3998 $101.9490
390+ $0.3873 $151.0470
535+ $0.3748 $200.5180
690+ $0.3624 $250.0560
925+ $0.3249 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess