EN
  • EN
  • DE

NTP35N15G

Part No NTP35N15G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 37A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 37A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 100nC @ 10V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 178W (Tj)
Maximum Rds On at Id,Vgs 50 mOhm @ 18.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209361-NTP35N15G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTP35N15G CAD Model

Description

The ON Semiconductor NTP35N15G is a high-performance Power MOSFET designed to handle high power and efficiency requirements in various applications. This MOSFET is part of ON Semiconductor's renowned power management solutions, providing designers with a robust and reliable component for their power circuitry.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DSS): With a breakdown voltage of 150V, the NTP35N15G is suitable for high voltage applications, ensuring reliable operation under stress conditions.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of 35A, making it capable of handling significant power without overheating.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of 0.135Ω minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: Optimized for fast switching, this MOSFET enables high-frequency operation, which is beneficial for reducing the size of passive components and improving overall system performance.
  • TO-220 Package: The industry-standard TO-220 package provides a balance between thermal performance and size, making it easy to integrate into a wide range of applications.

Applications

The NTP35N15G is ideal for a variety of applications where power efficiency and reliability are paramount. This includes:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Automotive and Industrial Control Systems

Environmental and Quality Certifications

ON Semiconductor ensures that the NTP35N15G meets rigorous environmental and quality standards, including RoHS compliance for the restriction of hazardous substances and a commitment to sustainability through green manufacturing processes.

In conclusion, the NTP35N15G from ON Semiconductor is a top-tier Power MOSFET that offers a combination of high voltage capability, significant current handling, low on-resistance, and fast switching speeds, all packed in a practical TO-220 package. Whether it's for power supply units, motor control, or any high-efficiency power management needs, the NTP35N15G stands as a reliable and efficient choice for engineers and designers.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess