EN
  • EN
  • DE

NTP5404NRG

Part No NTP5404NRG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 136A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 24A (Ta), 167A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 125nC @ 10V
Max Input Capacitance 7000pF @ 32V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5.4W (Ta), 254W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209362-NTP5404NRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTP5404NRG CAD Model

Description

The ON Semiconductor NTP5404NRG is a cutting-edge power MOSFET designed for high-efficiency power management applications. This robust component is engineered to deliver optimal performance in a wide range of electronic devices, making it a go-to solution for designers looking to enhance system reliability and efficiency.

Key Features

  • Low On-Resistance: The NTP5404NRG boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-intensive applications.
  • High Current Capacity: With its ability to handle high current levels, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
  • Fast Switching Speed: The fast switching speed of the NTP5404NRG ensures efficient operation, reducing switching losses and enhancing performance in high-frequency circuits.
  • Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, which helps in maintaining thermal stability under high load conditions.

Applications

The versatility of the NTP5404NRG allows it to be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Automotive Electronics
  • Switching Regulators

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 40V Continuous Drain Current (I<sub>D) 33A Power Dissipation (P<sub>D) 94W R<sub>DS(on) 8.7 mΩ Package TO-220

The NTP5404NRG is manufactured by ON Semiconductor, a leader in semiconductor technology, ensuring that you get a product that is not only high-performance but also backed by a reputation for quality and innovation. Whether you're designing power supplies or integrating motor control circuits, the NTP5404NRG is an excellent choice for achieving efficiency and reliability in your electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess