EN
  • EN
  • DE

IXGH10N100

Part No IXGH10N100
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1000V 20A 100W TO247AD  /  IGBT 1000 V 20 A 100 W Through Hole TO-247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Package Tube
Voltage - Collector Emitter Breakdown (Max) 1000 V
Current - Collector (Ic) (Max) 20 A
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 10A
Power - Max 100 W
Input Type Standard
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXGH10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1066186-IXGH10N100
Ultra Librarian 3D Model Ultra Librarian IXGH10N100 CAD Model

Description

The IXGH10N100 is a single IGBT transistor from IXYS, designed for use in discrete semiconductor products.

  • Maximum Power: 100 W
  • Voltage Collector Emitter Breakdown: Up to 1000 V
  • Maximum Collector Current: 20 A
  • Switching Energy: Not specified
  • Input Type: Standard
  • Mounting: Through Hole
  • Package: TO-247-3
  • Device Package: TO-247AD
  • Ideal for: power supplies, motor control, and lighting systems.
  • Alternative Parts: IRG4PH30KPBF, IRG4PH30KDPBF, IXA12IF1200HB, IGW30N100TFKSA1, FGH40T100SMD-F155, and IRG7PG35U-EPBF.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess