EN
  • EN
  • DE

NTR1P02LT1

Part No NTR1P02LT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.3A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.3A (Ta)
Rds On (Max) @ Id, Vgs 220mOhm @ 750mA, 4.5V
Vgs(th) (Max) @ Id 1.25V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5.5 nC @ 4 V
Input Capacitance (Ciss) (Max) @ Vds 225 pF @ 5 V
Mounting Type Surface Mount
Supplier Device Package SOT-23-3 (TO-236)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number NTR1P0
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649931-NTR1P02LT1
Ultra Librarian 3D Model Ultra Librarian NTR1P02LT1 CAD Model

Description

ON Semiconductor NTR1P02LT1 P-Channel MOSFET

Introducing the NTR1P02LT1, a high-performance P-Channel MOSFET from ON Semiconductor, designed to offer efficient power management in a wide array of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

Key Features

  • Device Type: P-Channel
  • Configuration: Single
  • Drain-Source Breakdown Voltage (V<sub>DS): -20 V
  • Continuous Drain Current (I<sub>D): -1.7 A
  • R<sub>DS(on): 300 mOhm at V<sub>GS = -4.5 V
  • Gate-Source Voltage (V<sub>GS): ±8 V
  • Power Dissipation (P<sub>D): 1.25 W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23 (TO-236)

The NTR1P02LT1 is housed in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on power handling capabilities. With a drain-source breakdown voltage of -20 V and a continuous drain current of -1.7 A, this MOSFET can handle significant power for its size. The low on-resistance of 300 mOhm at a gate-source voltage of -4.5 V ensures minimal power loss during operation, contributing to overall system efficiency.

Designed to operate over a wide temperature range from -55°C to +150°C, the NTR1P02LT1 is ideal for harsh environments and can reliably perform under thermal stress. This feature makes it well-suited for industrial, automotive, and consumer applications where temperature fluctuations are common.

ON Semiconductor's NTR1P02LT1 is an excellent choice for designers looking to optimize their power management solutions. It is commonly used in load switch applications, power management tasks, and as a switch for various electronic components. Its robustness, efficiency, and small form factor make it a versatile component for modern electronic designs.

Whether you are designing power supplies, motor controls, or looking to improve the energy efficiency of portable devices, the NTR1P02LT1 provides a reliable solution that integrates seamlessly into your circuit, ensuring optimal performance and longevity of your electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess