EN
  • EN
  • DE
  • IT

NTS4101PT1G

Part No NTS4101PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 1.37A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.37A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 9nC @ 4.5V
Max Input Capacitance 840pF @ 20V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 329mW (Ta)
Maximum Rds On at Id,Vgs 120 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Dimension SC-70, SOT-323
Win Source Part Number 025831-NTS4101PT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Industrial
Family Name NTS4101P
Introduction Date June 23, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NTS4101PT1G CAD Model

Description

The NTS4101PT1G by ON Semiconductor is a high-performance P-Channel MOSFET designed for power management applications. This small-signal field-effect transistor is an essential component for designers looking to improve efficiency and reduce power consumption in a variety of electronic devices.

Key Features

  • Voltage Rating: The NTS4101PT1G operates at a drain-source voltage of -20V, making it suitable for a range of low-voltage applications.
  • Current Capacity: With a continuous drain current of -4.9A, this MOSFET can handle significant power for its size.
  • RDS(on): It boasts a low on-resistance of just 54 mOhms at VGS = -4.5V, ensuring high efficiency and minimal power loss during operation.
  • Package: Housed in a space-saving SOT-23 package, the NTS4101PT1G is ideal for compact circuit designs.
  • Gate Charge: A low gate charge enables fast switching speeds, which is critical for reducing switching losses in power conversion circuits.

Applications

The NTS4101PT1G is versatile and can be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the NTS4101PT1G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in demanding environments.

Environmental Compliance

The NTS4101PT1G is compliant with RoHS regulations, which means it is manufactured without the use of hazardous substances. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

Ordering Information

For ordering, the product is available with the designation NTS4101PT1G and is supplied in tape and reel packaging for efficient assembly during the manufacturing process. For detailed information on pricing and availability, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0942 $56.0490
1,450+ $0.0773 $112.0850
2,245+ $0.0749 $168.1505
3,095+ $0.0725 $224.3875
3,995+ $0.0701 $280.0495
5,350+ $0.0628 $335.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess