EN
  • EN
  • DE

NTTFD9D0N06HLTWG

Part No NTTFD9D0N06HLTWG
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET, POWER, 60V POWERTRENCH P / Mosfet Array 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 9A (Ta) , 38A (Tc)
Rds On (Max) @ Id, Vgs 9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 13.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 948pF @ 30V
Power - Max 1.7W (Ta) , 26W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-PowerWQFN
Supplier Device Package 12-WQFN (3.3x3.3)
Base Product Number NTTFD9
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1339252-NTTFD9D0N06HLTWG
Ultra Librarian 3D Model Ultra Librarian NTTFD9D0N06HLTWG CAD Model

Description

ON Semiconductor NTTFD9D0N06HLTWG Overview

The NTTFD9D0N06HLTWG is a state-of-the-art Power MOSFET brought to the market by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to meet the high demands of power efficiency and reliability in modern electronic applications. Its advanced technology ensures optimal performance for a wide range of uses, including power management in computing, automotive, consumer, and industrial sectors.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High Current Capability: With its ability to handle high currents, the NTTFD9D0N06HLTWG is well-suited for applications requiring robust power handling capabilities.
  • Thermal Management: An excellent thermal performance profile allows this MOSFET to operate reliably over a wide temperature range, ensuring stability in various environments.
  • Compact Size: The NTTFD9D0N06HLTWG comes in a compact package, making it ideal for space-constrained applications without compromising on power or performance.

Applications

This versatile MOSFET is perfect for a multitude of applications. Its efficiency and power handling make it suitable for DC-DC converters, motor drives, and power supply circuits. Additionally, it can be used in load switch applications and power management solutions for consumer electronics such as laptops, smartphones, and tablets.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTTFD9D0N06HLTWG is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent requirements of modern electronic devices. Customers can trust this product to deliver consistent performance and longevity.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9909 $51.7634
62+ $1.6336 $101.2832
95+ $1.5825 $150.3375
131+ $1.5315 $200.6265
169+ $1.4804 $250.1876
227+ $1.3273 $301.2971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess