EN
  • EN
  • DE

NTTFS4C05NTWG

Part No NTTFS4C05NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A/75A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 30 V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Family Name NTTFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929486-NTTFS4C05NTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS4C05NTWG CAD Model

Description

ON Semiconductor NTTFS4C05NTWG Overview

The NTTFS4C05NTWG is a cutting-edge Power MOSFET from ON Semiconductor, designed to deliver high efficiency and performance for a wide range of applications. This product is part of ON Semiconductor's portfolio of energy-efficient devices, which are aimed at reducing power losses and improving system reliability.

Key Features

  • Low R<sub>DS(on): The device boasts an ultra-low on-resistance, which translates to reduced conduction losses and enhanced power efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current rating, this MOSFET can handle high current applications with ease.
  • Single N-Channel: The single N-Channel configuration allows for simple integration into various circuit designs, providing versatility and ease of use.
  • High-Temperature Performance: Engineered to operate effectively at high temperatures, this MOSFET maintains its performance under stressful thermal conditions, ensuring reliability.
  • Small Footprint: The compact size of the NTTFS4C05NTWG makes it suitable for space-constrained applications without sacrificing power or thermal management.

Applications

The NTTFS4C05NTWG is ideal for a range of applications, including:

  • DC/DC Converters
  • Power Management Solutions
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Technical Specifications

Some of the key technical specifications of the NTTFS4C05NTWG include:

  • Package/Case: SO-8FL
  • Mounting Type: Surface Mount
  • Drain-to-Source Voltage (V<sub>DSS): 30V
  • Continuous Drain Current (I<sub>D): 48A
  • Power Dissipation (P<sub>D): 88W
  • R<sub>DS(on) Max @ V<sub>GS, I<sub>D: 1.7 mOhm @ 10V, 24A
  • Operating Temperature Range: -55°C to 150°C

With its outstanding efficiency, thermal management, and high current handling capabilities, the NTTFS4C05NTWG from ON Semiconductor is an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8232 $61.7400
175+ $0.6754 $118.1950
265+ $0.6544 $173.4160
365+ $0.6333 $231.1545
475+ $0.6122 $290.7950
635+ $0.5489 $348.5515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess