EN
  • EN
  • DE

NUD4301MNT1G

Part No NUD4301MNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR PWM 30MA 8DFN  /  LED Driver IC 2 Output Linear Analog, PWM Dimming 30mA 8-DFN (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Current - Output / Channel 30mA
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number NUD4301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1000501-NUD4301MNT1G
Ultra Librarian 3D Model Ultra Librarian NUD4301MNT1G CAD Model

Description

ON Semiconductor NUD4301MNT1G Product Overview

The NUD4301MNT1G from ON Semiconductor is a high-performance, integrated device designed to drive LED units. This product is tailored for automotive, industrial, and general illumination applications where efficient, reliable lighting is crucial. The NUD4301MNT1G is part of ON Semiconductor's portfolio of lighting solutions, which are known for their quality and durability.

Key Features

  • Current Regulator: The device is designed to operate as a constant current regulator (CCR) for LED strings, ensuring consistent brightness and performance over time.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating different power supplies and fluctuations in the power source.
  • Thermal Protection: The NUD4301MNT1G includes thermal shutdown protection, safeguarding the LEDs and the device itself from potential damage due to overheating.
  • Low Voltage Overhead: It features a low voltage overhead, which enables efficient operation and helps to minimize power losses.
  • Robust Design: The device is built to withstand the harsh conditions of automotive environments, including resistance to shock and vibration.
  • Package: The NUD4301MNT1G comes in a compact SOT-223 package, making it suitable for space-constrained applications.

Applications

The versatility of the NUD4301MNT1G makes it an ideal choice for a variety of applications:

  • Automotive interior and exterior lighting
  • Daytime running lights
  • LED backlighting for LCD displays
  • Portable and battery-powered lighting
  • Industrial signaling and signage

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NUD4301MNT1G is no exception, offering excellent performance and a long operational lifespan, making it a trusted choice for designers and engineers across various industries.

Conclusion

With its robust features and flexible applications, the NUD4301MNT1G from ON Semiconductor stands out as a dependable solution for driving LED arrays. Whether used in automotive lighting, industrial signals, or consumer electronics, this device ensures consistent, efficient, and safe operation, contributing to the advancement of LED technology in various sectors.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess