EN
  • EN
  • DE

NVB190N65S3F

Part No NVB190N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20A D2PAK-3 / N-Channel 650 V 20A (Tc) 162W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101, SuperFET® III
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 430µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1605 pF @ 400 V
FET Feature -
Power Dissipation (Max) 162W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D²PAK-3 (TO-263-3)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number NVB190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356346-NVB190N65S3F
Ultra Librarian 3D Model Ultra Librarian NVB190N65S3F CAD Model

Description

The NVB190N65S3F from ON Semiconductor represents a breakthrough in power MOSFET technology, designed for applications that demand high efficiency and robust performance. This device is a part of ON Semiconductor's portfolio of energy-efficient power solutions, offering exceptional power density and reliability for a wide range of applications including power supplies, converters, and motor drives.

Key Features:

  • Advanced Technology: The NVB190N65S3F utilizes ON Semiconductor's state-of-the-art silicon technology, providing superior switching performance and high thermal conductivity.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET can handle high voltage applications effortlessly, making it suitable for industrial and consumer level power systems.
  • Low On-Resistance: Featuring an ultra-low on-resistance (R<sub>DS(on)) of 190 mΩ, it ensures minimal conduction losses and improves overall efficiency.
  • High Continuous Current: The device is capable of a continuous drain current (I<sub>D) of 63A, allowing it to support high current operations with ease.
  • Robust Thermal Performance: The NVB190N65S3F is designed to maintain stability under high-temperature conditions, thanks to its excellent thermal characteristics.

Applications:

  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Electric vehicle (EV) charging stations
  • Motor control applications

The NVB190N65S3F is not only powerful but also ensures energy conservation, making it an environmentally friendly choice for modern electronic designs. Its robustness and high endurance to thermal and electrical stress provide a reliable solution for engineers looking to improve system longevity and performance.

ON Semiconductor's commitment to innovation is evident in the NVB190N65S3F MOSFET, offering designers a component that meets stringent requirements for efficiency, power density, and reliability. Whether it's for industrial power equipment or cutting-edge consumer electronics, this MOSFET is engineered to exceed expectations and drive technology forward.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 947 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess