EN
  • EN
  • DE

NVD6414ANT4G-VF01

Part No NVD6414ANT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 34A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1450pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084116-NVD6414ANT4G-VF01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVD6414ANT4G-VF01 CAD Model

Description

The NVD6414ANT4G-VF01 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically designed to deliver high efficiency and reliability for a wide range of power switching applications. With its advanced technology, the NVD6414ANT4G-VF01 is an ideal choice for engineers looking to enhance their system performance while ensuring energy savings.

Key Features

  • Low On-Resistance: The MOSFET features a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: It is capable of high-speed switching, which is essential for reducing switching losses and is suitable for high-frequency power converters.
  • Enhanced Thermal Performance: The device comes in a robust package design that ensures superior thermal performance, enabling it to operate reliably even under high-temperature conditions.
  • Gate Charge Optimization: The NVD6414ANT4G-VF01 has been optimized for low gate charge, which reduces the power required to turn the MOSFET on and off, further enhancing the efficiency of the system.

Applications

The versatile nature of the NVD6414ANT4G-VF01 makes it suitable for a broad spectrum of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Applications

Product Specifications

The NVD6414ANT4G-VF01 boasts impressive specifications that underscore its performance capabilities:

  • Voltage Rating: The device is designed to handle significant voltage, ensuring it can be used in high-voltage scenarios.
  • Current Capacity: It can support a high amount of current, making it suitable for heavy-duty operations.
  • Package Type: The MOSFET comes in a package that is easy to mount and compatible with standard PCB layouts.

With its combination of high performance, efficiency, and reliability, the NVD6414ANT4G-VF01 from ON Semiconductor is an excellent choice for designers and engineers looking to push the boundaries of power management and conversion in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess