ON Semiconductor NVF3055-100 N-Channel MOSFET
The NVF3055-100 from ON Semiconductor is a high-performance N-Channel MOSFET designed for power management applications. Engineered with advanced technology, this MOSFET provides a perfect balance between low on-resistance (R<sub>DS(on)) and high switching performance, making it ideal for a wide range of applications including DC-DC converters, power supplies, motor control circuits, and more.
Key Features:
- Low On-Resistance: The NVF3055-100 boasts an impressive low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
- High Current Capability: With a continuous drain current (I<sub>D) of 12A, this MOSFET can handle high current applications with ease.
- High Switching Performance: Fast switching speeds reduce transition losses and enhance the MOSFET's performance in high-frequency applications.
- Thermal Management: The device is encapsulated in a robust and thermally efficient package, ensuring reliable operation even under high temperature conditions.
- Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit, simplifying the design and reducing component count.
Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
2.5W
On-Resistance (R<sub>DS(on))
0.036Ω
Gate Threshold Voltage (V<sub>GS(th))
1.0V
For designers looking for a reliable and efficient MOSFET, the NVF3055-100 from ON Semiconductor is an excellent choice. Its robust design and high-performance characteristics ensure that it can meet the demands of even the most challenging electronic designs.