EN
  • EN
  • DE

NVJS4151PT1G

Part No NVJS4151PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.2A SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features P-Channel 20 V 3.2A (Ta) 1.2W (Ta) Surface Mount SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
Family Name NVJS4151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVJS4151PT1GOSCT, NVJS4151PT1G-ND, NVJS4151PT1GOSDKR, NVJS4151PT1GOSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887873-NVJS4151PT1G
Ultra Librarian 3D Model Ultra Librarian NVJS4151PT1G CAD Model

Description

The NVJS4151PT1G is a high-performance, precision operational amplifier from ON Semiconductor, a leading supplier of semiconductor-based solutions. This operational amplifier offers a unique combination of features that make it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Input Offset Voltage: The NVJS4151PT1G boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • High Gain Bandwidth Product: With its high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the gain, making it versatile for various signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the NVJS4151PT1G consumes low power, which is crucial for battery-powered devices and energy-saving applications.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is often a challenge for many operational amplifiers. This feature makes it reliable for use in feedback control systems.
  • Extended Temperature Range: It operates over an extended temperature range, ensuring consistent performance in various environmental conditions.

Applications

The NVJS4151PT1G is designed to meet the requirements of a broad spectrum of applications. Its high precision and stability make it suitable for:

  • Sensor amplifiers
  • Active filters
  • Data acquisition systems
  • Automotive electronics
  • Power supply control
  • Analog to digital converters

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NVJS4151PT1G is no exception, as it is manufactured with rigorous quality control processes to ensure reliability and performance. This operational amplifier is also RoHS compliant, adhering to environmental standards and regulations.

Package and Availability

The NVJS4151PT1G comes in a compact, surface-mount package that is suitable for high-density PCB designs. It is widely available through ON Semiconductor's distribution network, ensuring that designers can incorporate this high-performance operational amplifier into their designs with ease.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8441 $50.6460
145+ $0.6926 $100.4270
225+ $0.6709 $150.9525
310+ $0.6493 $201.2830
400+ $0.6277 $251.0800
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess