EN
  • EN
  • DE
  • IT

NVMFS5C682NLT1G

Part No NVMFS5C682NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 21mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2V @ 16µA
Gate Charge (Qg) (Max) @ Vgs 5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 410 pF @ 25 V
FET Feature -
Power Dissipation (Max) 3.5W (Ta), 28W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1379389-NVMFS5C682NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C682NLT1G CAD Model

Description

ON Semiconductor NVMFS5C682NLT1G MOSFET Overview

The NVMFS5C682NLT1G is a high-performance, Power MOSFET brought to you by ON Semiconductor, a leading figure in the field of energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This product is designed to meet the rigorous standards of the modern electronic industry, offering superior switching performance and high reliability.

Key Features

  • Low On-Resistance: The NVMFS5C682NLT1G features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved energy efficiency in applications.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding power applications.
  • Single N-Channel: As a single N-Channel MOSFET, it offers simplicity in design and ease of integration into various circuits.
  • Power 33 Package: The device comes in a compact, Power 33 package, which is optimized for a smaller footprint and reduced board space.
  • Low Gate Charge: It has a low total gate charge (Q<sub>g), which helps in reducing switching losses and enables fast switching speeds.
  • High-Temperature Performance: With an operating temperature range up to 175°C, the NVMFS5C682NLT1G is suitable for high-temperature environments.

Applications

The NVMFS5C682NLT1G is designed to cater to a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Power Management
  • Motor Drives
  • Battery Protection
  • Load Switch
  • Computing

Quality and Reliability

ON Semiconductor is committed to delivering products that not only meet but exceed quality and reliability standards. The NVMFS5C682NLT1G MOSFET is no exception, undergoing rigorous testing and quality control processes to ensure it meets the requirements of even the most demanding applications.

Environmental Considerations

With an increasing focus on environmental sustainability, ON Semiconductor ensures that the NVMFS5C682NLT1G adheres to RoHS (Restriction of Hazardous Substances) directives, making it a more environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
Lowest to $0.6108
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Lowest to $0.4902
Renesas Electronics America
Lowest to $16.2308
Renesas Electronics America
Lowest to $2.3013

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess