EN
  • EN
  • DE

NVMTS0D4N04CLTXG

Part No NVMTS0D4N04CLTXG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 553.8A 8DFNW / N-Channel 40 V 553.8A (Tc) 5W (Ta) Surface Mount 8-DFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 553.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 163 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 20600 pF @ 20 V
Power Dissipation (Max) 5W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-DFNW (8.3x8.4)
Package / Case 8-PowerTDFN
Base Product Number NVMTS0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1338366-NVMTS0D4N04CLTXG
Ultra Librarian 3D Model Ultra Librarian NVMTS0D4N04CLTXG CAD Model

Description

Introducing the NVMTS0D4N04CLTXG from ON Semiconductor

The NVMTS0D4N04CLTXG is a state-of-the-art N-channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet a wide range of applications, providing efficient power management and switching with robust thermal performance.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Current Capacity: With its ability to handle high currents, the NVMTS0D4N04CLTXG is suitable for demanding applications that require a high level of reliability and performance.
  • Thermal Management: The MOSFET is encapsulated in a compact package that enhances thermal dissipation, ensuring stable operation even under high temperature conditions.
  • Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving performance in high-frequency power switching applications.

Applications

The NVMTS0D4N04CLTXG is versatile enough to be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • LED lighting solutions

Product Specifications

The NVMTS0D4N04CLTXG offers a comprehensive set of specifications that make it a top choice for designers:

  • Drain-to-Source Voltage (V<sub>DS): 40V
  • Continuous Drain Current (I<sub>D): High amperage rating
  • Power Dissipation: Optimized for efficient power handling
  • Package: Delivered in a robust and compact package

ON Semiconductor's commitment to quality and performance is evident in the NVMTS0D4N04CLTXG. This MOSFET is designed to deliver not just power but also precision and longevity, making it a smart choice for engineers and designers looking to create products that stand out in the competitive electronics market.

Whether you're developing power supplies, working on automotive electronics, or creating the next generation of energy-efficient solutions, the NVMTS0D4N04CLTXG from ON Semiconductor is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5719 $52.8595
12+ $8.6744 $104.0928
18+ $8.4033 $151.2594
25+ $8.1322 $203.3050
32+ $7.8611 $251.5552
43+ $7.0479 $303.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess