EN
  • EN
  • DE

NVMYS025N06CLTWG

Part No NVMYS025N06CLTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 8.5A/21A 4LFPAK / N-Channel 60 V 8.5A (Ta), 21A (Tc) 3.8W (Ta), 24W (Tc) Surface Mount LFPAK4 (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 8.5A, 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 27.5mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 2V @ 13µA
Gate Charge (Qg) (Max) @ Vgs 5.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 330 pF @ 25 V
Power Dissipation (Max) 3.8W, 24W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK4 (5x6)
Case / Package SOT-1023, 4-LFPAK
Base Product Number NVMYS025
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMYS025N06CLTWGOS,NVMYS025N06CLTWGOSTR,NVMYS025N06CLTWGOSDKR,NVMYS025N06CLTWGOS-ND,NVMYS025N06CLTWGOSCT
Standard Package 3,000
Win Source Part Number 1324747-NVMYS025N06CLTWG
Ultra Librarian 3D Model Ultra Librarian NVMYS025N06CLTWG CAD Model

Description

ON Semiconductor NVMYS025N06CLTWG Overview

The NVMYS025N06CLTWG from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This device is part of ON Semiconductor's NVxxx series, which is renowned for its high performance and reliability in a wide range of operating conditions.

Key Features

  • Low On-Resistance: With an on-resistance of just 2.5 mΩ, this MOSFET ensures minimal power loss during operation, making it highly efficient for power-intensive applications.
  • High Continuous Drain Current: It can handle a continuous drain current of 180 A, allowing for robust performance in high current scenarios.
  • High-Temperature Operation: The NVMYS025N06CLTWG is designed to operate at temperatures up to 175°C, ensuring reliability and stability in extreme conditions.
  • Low Gate Charge: A low gate charge facilitates faster switching, which is crucial for applications such as DC-DC converters and motor drives.
  • Single Pulse Avalanche Energy Rated: This MOSFET can handle high-energy pulses, making it suitable for rugged applications.

Applications

The versatility of the NVMYS025N06CLTWG makes it ideal for a broad range of applications, including but not limited to:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Solutions

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and quality. The NVMYS025N06CLTWG complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances. Additionally, the device is manufactured in facilities that are certified for quality management systems, ensuring high standards of production and reliability.

In summary, the NVMYS025N06CLTWG is a high-performance, efficient, and reliable power MOSFET that meets the rigorous demands of modern electronic applications. Its robust design and advanced features make it a preferred choice for engineers and designers looking to optimize their power conversion systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess