EN
  • EN
  • DE

NXH160T120L2Q2F2S1G

Part No NXH160T120L2Q2F2S1G
Manufacturer ON Semiconductor
Catalog IGBTs - Modules
Description PIM POWER MODULE / IGBT Module Three Level Inverter 1200 V 181 A 500 W Chassis Mount 56-PIM/Q2PACK (93x47)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr onsemi
Package Tray
Configuration Three Level Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 181 A
Power - Max 500 W
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 160A
Current - Collector Cutoff (Max) 500 µA
Input Capacitance (Cies) @ Vce 38.8 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 56-PIM/Q2PACK (93x47)
Standard Package 12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1337445-NXH160T120L2Q2F2S1G
Ultra Librarian 3D Model Ultra Librarian NXH160T120L2Q2F2S1G CAD Model

Description

The NXH160T120L2Q2F2S1G is a state-of-the-art power semiconductor device from ON Semiconductor, a leader in innovative energy-efficient electronics. This product is designed for high-efficiency applications that require robust and reliable power management solutions. It is an excellent choice for a wide range of industrial, automotive, and consumer electronics where performance and durability are critical.

Key Features

  • High Power Density: The device is engineered to deliver high power output in a compact form factor, enabling designers to reduce the size of their power modules without compromising on performance.
  • Wide Operating Temperature Range: With an ability to operate efficiently across a broad temperature spectrum, the NXH160T120L2Q2F2S1G is suitable for harsh environments and demanding applications.
  • Low On-Resistance: The low on-resistance characteristic of this device ensures minimal power loss during operation, leading to higher efficiency and lower heat generation.
  • Fast Switching Capabilities: The device's fast switching speeds allow for efficient operation at high frequencies, which is essential for reducing energy consumption and improving overall system performance.
  • Durable Construction: Built with ON Semiconductor's rigorous quality standards, the NXH160T120L2Q2F2S1G is designed to withstand the test of time, providing reliable performance over its lifespan.

Applications

The versatility of the NXH160T120L2Q2F2S1G makes it suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV) Power Management
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Conclusion

With its combination of efficiency, reliability, and versatility, the NXH160T120L2Q2F2S1G from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance of their power management systems. Whether it's for industrial machinery, automotive technology, or renewable energy, this device is built to deliver top-notch performance and lasting durability.

You May Also Be Interested in

Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.4721 $230.4721
2+ $206.6301 $413.2602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess