EN
  • EN
  • DE

P3P23F01EG-08TR

Part No P3P23F01EG-08TR
Manufacturer ON Semiconductor
Catalog RF Amplifiers
Description 2-130MHZ 2.5V/3.3V GP EMI / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981485-P3P23F01EG-08TR
Ultra Librarian 3D Model Ultra Librarian P3P23F01EG-08TR CAD Model

Description

ON Semiconductor P3P23F01EG-08TR Product Overview

The ON Semiconductor P3P23F01EG-08TR is a state-of-the-art electronic component designed for a broad range of applications. This product is part of ON Semiconductor's portfolio of energy-efficient devices, emphasizing performance and reliability. It is tailored to meet the demanding requirements of modern electronic systems, offering both versatility and durability.

Key Features

  • High Efficiency: The P3P23F01EG-08TR is engineered to provide high efficiency, which is crucial for energy-saving in electronic devices and for extending battery life in portable applications.
  • Durability: Built with robust materials, this product guarantees long-term reliability, making it suitable for industrial-grade applications that require components to withstand harsh conditions.
  • Compact Design: The compact footprint of the P3P23F01EG-08TR allows for its integration into space-constrained designs, offering flexibility for PCB layout without compromising performance.
  • Thermal Management: Excellent thermal management characteristics ensure that the device operates within safe temperature ranges, contributing to the overall longevity of the product.
  • Compliance: This product complies with industry-standard regulations, ensuring compatibility and safety across various jurisdictions and markets.

Applications

The P3P23F01EG-08TR is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Power management solutions
  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor provides detailed technical specifications for the P3P23F01EG-08TR, ensuring that designers and engineers can integrate the component effectively into their projects. Specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

Quality and Support

ON Semiconductor is committed to delivering high-quality products and provides comprehensive technical support for the P3P23F01EG-08TR. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the development process and optimize the use of this component in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess