EN
  • EN
  • DE

P6KE39AG

Part No P6KE39AG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 53.9VC AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33.3V
Voltage - Breakdown (Min) 37.1V
Voltage - Clamping (Max) @ Ipp 53.9V
Current - Peak Pulse (10/1000µs) 11.2A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number P6KE
Standard Package 2,959 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 651921-P6KE39AG
Ultra Librarian 3D Model Ultra Librarian P6KE39AG CAD Model

Description

The ON Semiconductor P6KE39AG is a high-performance Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its robust construction and state-of-the-art semiconductor technology, the P6KE39AG is an essential component for safeguarding circuits in a wide range of applications, including automotive systems, industrial controls, power supply devices, and consumer electronics.

Product Features

  • Peak Pulse Power Dissipation: The P6KE39AG offers a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring reliable protection against high-energy transients.
  • Breakdown Voltage: This device has a stand-off voltage of 33.3 volts, with a minimum breakdown voltage of 37.1 volts, providing a secure barrier against overvoltage conditions.
  • Response Time: With a response time of less than 1 picosecond from 0V to BV min, the P6KE39AG ensures fast and effective clamping of transient voltages to protect your circuitry.
  • Operating Temperature Range: The diode operates effectively over a wide temperature range from -55°C to +175°C, making it suitable for harsh environmental conditions.
  • Package: Encased in an axial-lead package, the P6KE39AG is designed for through-hole mounting, facilitating easy integration into a variety of board layouts.
  • Compliance: It is RoHS compliant and adheres to the ISO 9001 and ISO/TS16949 quality standards, ensuring high reliability and performance consistency.

Applications

The versatility of the P6KE39AG TVS diode allows it to be utilized across a broad spectrum of applications. It is particularly well-suited for protecting voltage-sensitive components such as I/O interfaces, VCC bus, and other vulnerable circuits from electrical threats like ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning surges.

In summary, the ON Semiconductor P6KE39AG is a robust and reliable solution for transient voltage suppression, offering excellent clamping capability, fast response time, and a wide operating temperature range. Its compliance with industry standards and adaptability to various applications make it a go-to choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess