EN
  • EN
  • DE

PCA9535EMTTXG

Part No PCA9535EMTTXG
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O Expander 16B 24WQFN / 16-bit Low-Power I/O Expander for I2C Bus withInterrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 100kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series PCA9535E
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805341-PCA9535EMTTXG
Ultra Librarian 3D Model Ultra Librarian PCA9535EMTTXG CAD Model

Description

ON Semiconductor PCA9535EMTTXG Overview

The PCA9535EMTTXG is a robust, high-performance 16-bit I/O expander from ON Semiconductor, designed to provide additional input/output (I/O) pins for microcontrollers with limited I/O capabilities. This integrated circuit (IC) is part of the expansive portfolio of ON Semiconductor's interface products, and it is built to meet the needs of a wide array of applications, ranging from industrial and automotive systems to consumer electronics.

The PCA9535EMTTXG operates through the I²C bus interface, allowing for seamless communication with most microcontrollers. This feature ensures that the device can be easily integrated into existing systems without the need for complex wiring or significant hardware changes. The I²C interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) modes, providing versatility in communication speed based on the requirements of the application.

With its 16-bit I/O port expander, the PCA9535EMTTXG can control multiple devices or gather data from various sensors, effectively expanding the capabilities of the host microcontroller. Each I/O can be configured as either an input or an output, offering flexibility in system design. Moreover, the IC includes built-in features such as polarity inversion and power-up configuration, which simplify software development and enhance system reliability.

The device is designed with low standby current, making it suitable for battery-powered and power-sensitive applications. Its operating voltage ranges from 2.3V to 5.5V, accommodating various logic levels and ensuring compatibility with a wide range of microcontrollers and other digital systems.

ON Semiconductor's PCA9535EMTTXG is available in a TSSOP package, which is known for its small footprint and suitability for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

In summary, the PCA9535EMTTXG from ON Semiconductor is a versatile and efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems. Its ease of integration, configurable I/O, and low power consumption make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,885 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess