EN
  • EN
  • DE

TPS60311DGS

Part No TPS60311DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHRG PUMP 2VIN/3V 10VSSOP / Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Ratiometric, Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 1.8V
Voltage - Output (Min/Fixed) 2Vin, 3V
Current - Output 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TPS60311
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34625-5,TPS60311DGSG4-ND,TEXTISTPS60311DGS,TPS60311DGS-ND,TPS60311DGSG4,2156-TPS60311DGS
Standard Package 80
Win Source Part Number 1317757-TPS60311DGS
Ultra Librarian 3D Model Ultra Librarian TPS60311DGS CAD Model

Description

Product Overview: Texas Instruments TPS60311DGS

The Texas Instruments TPS60311DGS is a high-efficiency, low-noise, dual-output, step-up charge pump that is designed for battery-powered and low-power handheld applications. This device is specifically engineered to provide a stable power supply from a single-cell battery, which typically ranges from 0.9V to 1.8V, to extend the life of the battery and maintain consistent device performance.

The TPS60311DGS operates by doubling the input voltage to provide two regulated output voltages, which can be set to either 3.3V or 5V using the select pin (SEL). This feature makes it an excellent choice for powering devices that require dual voltage levels, such as handheld computers, PDAs, mobile phones, and other portable gadgets.

Key Features:

  • Input Voltage Range: 0.9V to 1.8V, suitable for single-cell battery operation.
  • Dual Output Voltages: Selectable 3.3V or 5V outputs to accommodate various digital components.
  • High Efficiency: Up to 90% efficiency, reducing energy loss and heat generation.
  • Low Noise Operation: Integrated low ripple charge pump technology ensures minimal interference with sensitive RF and analog circuits.
  • Power-Save Mode: Reduces quiescent current to extend battery life in light load conditions.
  • Small Package Size: Available in a compact VSSOP-10 package, ideal for space-constrained applications.

The TPS60311DGS also features a low-power shutdown mode, which significantly reduces the current consumption to a mere 0.1µA, further prolonging the battery life when the device is not in active use. Additionally, the built-in thermal shutdown protection ensures that the device operates within safe temperature limits.

With its advanced circuitry and high level of integration, the TPS60311DGS is designed for seamless integration into various portable applications. It provides designers with a reliable and efficient power management solution that minimizes the need for external components, simplifying the design process and accelerating time to market.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5900 $51.8000
48+ $2.1252 $102.0096
73+ $2.0588 $150.2924
101+ $1.9924 $201.2324
130+ $1.9259 $250.3670
174+ $1.7267 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess