EN
  • EN
  • DE

PCP1402

Part No PCP1402
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1236507-PCP1402
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCP1402 CAD Model

Description

The ON Semiconductor PCP1402 is a high-performance, power MOSFET designed to meet the rigorous demands of various electronic applications. This device is a critical component for designers looking to achieve efficient power management and conversion in their systems. With its advanced technology and robust design, the PCP1402 is ideal for a wide range of uses, including power supplies, motor drives, and other power-intensive applications.

Key Features

  • High Current Capability: The PCP1402 is capable of handling high current loads, making it suitable for heavy-duty operations.
  • Low On-Resistance: Its low R<sub>DS(on) ensures minimal power loss and heat generation, leading to higher efficiency and reliability.
  • Fast Switching Speed: With its quick switching capabilities, the PCP1402 reduces transition losses and improves performance in high-frequency applications.
  • Thermal Management: The device's package is designed to optimize heat dissipation, which is critical for maintaining performance and extending the lifespan of the product.
  • Robustness: The MOSFET comes with built-in protection features against overcurrent and overtemperature conditions, enhancing its durability and operational safety.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting

Technical Specifications

The PCP1402 boasts a V<sub>DS of up to 100V, which allows it to handle high voltage applications with ease. Its continuous drain current (I<sub>D) rating is impressive, ensuring that it can support applications with substantial power requirements. The device is also characterized by a low gate charge (Q<sub>G), which contributes to its fast switching performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PCP1402 is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this MOSFET is designed to deliver consistent performance and reliability. Customers can trust the PCP1402 for their critical power management needs, knowing it comes from a leader in semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0868 $78.2604
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3982 $290.9730
20+ $17.3908 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess