EN
  • EN
  • DE

PN2484

Part No PN2484
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.1A TO92-3 / Bipolar (BJT) Transistor NPN 60 V 100 mA 625 mW Through Hole TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 350mV @ 100µA, 1mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10µA, 5V
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number PN248
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number PN2484-NDR
Standard Package 2,000
Win Source Part Number 1325660-PN2484
Ultra Librarian 3D Model Ultra Librarian PN2484 CAD Model

Description

ON Semiconductor's PN2484 PNP Transistor

The PN2484 is a high-performance PNP bipolar transistor from ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This transistor is designed to offer excellent amplification and switching characteristics, making it suitable for a wide array of applications in the electronics industry.

With its PNP configuration, the PN2484 is optimized for use in general-purpose amplification and switching applications. It is especially well-suited for situations where high-speed switching is required. The device is capable of handling moderate power levels, making it a versatile component in both digital and analog circuits.

Key Features of PN2484: Feature Specification Collector-Emitter Voltage (VCEO) 40V Collector Base Voltage (VCBO) 40V Emitter Base Voltage (VEBO) 5V Collector Current (IC) 500mA Power Dissipation (PD) 625mW DC Current Gain (hFE) 40 to 120

The PN2484 offers a collector-emitter voltage (VCEO) of 40V, which allows it to handle moderate voltage levels in electronic circuits. Its collector base voltage (VCBO) is also rated at 40V, and it has an emitter base voltage (VEBO) of 5V. The device is capable of a collector current (IC) of up to 500mA, making it capable of driving larger currents than many small-signal transistors.

Another notable feature of the PN2484 is its power dissipation capability of 625mW, which ensures that the device can manage the heat generated during operation effectively. Moreover, the transistor has a DC current gain (hFE) range of 40 to 120, which provides a good level of amplification in various circuit designs.

ON Semiconductor's PN2484 is available in a TO-92 package, which is a widely used and easily mountable package style. This makes the PN2484 a convenient choice for prototyping, educational projects, and commercial products alike. Its robust design and reliable performance make it an excellent choice for designers and hobbyists in need of a general-purpose PNP transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess