EN
  • EN
  • DE

S1JFP

Part No S1JFP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1.2A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1.2 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Capacitance @ Vr, F 18pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123H
Supplier Device Package SOD-123HE
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number S1J
Other Names S1JFPCT,S1JFPTR,S1JFPDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282215-S1JFP
Ultra Librarian 3D Model Ultra Librarian S1JFP CAD Model

Description

Product Overview: S1JFP Rectifier from ON Semiconductor

The S1JFP is a high-performance surface-mount rectifier designed by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier is engineered to deliver efficient and reliable performance for a wide range of applications. The S1JFP is part of the SxJ series, which is well-known for its robustness and high efficiency in rectification processes.

The S1JFP rectifier features a 600V reverse voltage capability and a forward current of 1A. Such specifications make it an excellent choice for high-voltage requirements in compact power supply designs. The rectifier is encapsulated in a DO-214AC (SMA) package, which offers a small footprint and is suitable for automated assembly processes, making it ideal for high-volume production.

ON Semiconductor has designed the S1JFP with a fast reverse recovery time, which minimizes power loss during the switch from conducting to non-conducting states. This feature is particularly beneficial in applications where efficiency is paramount, such as in switching power supplies, freewheeling diodes, and polarity protection circuits.

The S1JFP also boasts a low forward voltage drop, contributing to its overall efficiency by reducing the power dissipation and heat generation during operation. This characteristic is crucial for applications where thermal management is a concern, and it also helps in extending the lifespan of the product.

The rectifier's construction adheres to high environmental standards, featuring a Pb-free design and RoHS compliance, which reflects ON Semiconductor's commitment to environmentally friendly manufacturing practices. The S1JFP is also characterized by its robustness against moisture, with an MSL (Moisture Sensitivity Level) rating of 1, ensuring reliability even in humid conditions.

In summary, the S1JFP from ON Semiconductor is a versatile and efficient rectifier that meets the demands of modern electronic circuits. Its compact size, high voltage capability, and energy-efficient operation make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1448 $57.9200
975+ $0.1189 $115.9275
1,510+ $0.1150 $173.6500
2,075+ $0.1113 $230.9475
2,685+ $0.1076 $288.9060
3,590+ $0.0966 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess