The SB07-03C-TB from ON Semiconductor is a robust and efficient Schottky barrier diode designed for high-speed switching applications. This diode features a low forward voltage drop and fast reverse recovery time, making it an ideal choice for applications requiring high efficiency and reliability.
Key Features
- Low Forward Voltage Drop: The SB07-03C-TB is engineered to have a low forward voltage drop, which minimizes power loss and improves overall system efficiency.
- Fast Switching Speed: With its fast reverse recovery time, this diode is capable of high-speed switching, which is crucial for power regulation in modern electronic circuits.
- High Current Capacity: It can handle a high amount of current without degradation of its characteristics, making it suitable for a wide range of power applications.
- Robust Package: Housed in a TO-220 package, the SB07-03C-TB offers a compact form factor while providing excellent thermal performance and mechanical durability.
Applications
The SB07-03C-TB is versatile and can be used in various applications, including:
- DC-DC converters
- Power supply management
- Automotive applications
- Free-wheeling diodes in power inverters
- Reverse battery protection circuits
Technical Specifications
Parameter
Value
Package
TO-220
Average Rectified Current (Io)
7 A
Peak Repetitive Reverse Voltage (Vrrm)
30 V
Forward Voltage Drop (Vf)
Typically 0.55 V at 7 A
Operating Junction Temperature (Tj)
-55°C to +150°C
With its combination of efficiency, speed, and reliability, the SB07-03C-TB from ON Semiconductor is an excellent choice for engineers and designers looking for a high-performance Schottky barrier diode. Its robustness and versatility make it suitable for a broad spectrum of power management tasks where superior electrical characteristics are demanded.