EN
  • EN
  • DE

SBAS20LT1G

Part No SBAS20LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 200MA SOT23 / High Voltage Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 100nA at 150V
Capacitance at Vr, F 5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Operating Temperature - Junction -55°C ~ 150°C
Part Number Series BAS20
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813156-SBAS20LT1G
Ultra Librarian 3D Model Ultra Librarian SBAS20LT1G CAD Model

Description

The SBAS20LT1G is a high-performance Schottky Barrier Diode designed by ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This diode is specifically engineered to offer low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The SBAS20LT1G boasts a low forward voltage drop, which enhances the overall efficiency of the application by reducing power losses during conduction.
  • Fast Switching Speed: With its quick switching characteristics, this diode is well-suited for high-speed applications, ensuring minimal delay in response times.
  • Surface Mount Package: The device comes in a compact SOD-123 surface mount package, which allows for a space-efficient design and simplifies the manufacturing process with its ease of assembly.
  • High Surge Capability: It is designed to withstand high surge currents, providing robust performance and reliability under transient conditions.
  • Low Power Loss: The diode's low power loss characteristics make it an excellent choice for power-sensitive designs, contributing to energy conservation and extended battery life in portable devices.
  • Pb-Free and RoHS Compliant: The SBAS20LT1G is lead-free and complies with the RoHS directive, making it an environmentally friendly option for electronic components.

Applications

The SBAS20LT1G is versatile and can be used in a wide array of applications, including:

  • DC-DC Converters
  • Power Management Functions
  • Freewheeling Diodes
  • Polarity Protection Diodes
  • Switching Power Supplies
  • Portable Devices and Battery-Powered Circuits

Conclusion

ON Semiconductor's SBAS20LT1G Schottky Barrier Diode is an excellent component for designers looking to optimize their circuits for speed, efficiency, and compactness. With its low forward voltage, fast switching capabilities, and compliance with environmental standards, it stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess