EN
  • EN
  • DE

SBR835LT4G

Part No SBR835LT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 510 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.4 mA @ 35 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR835
Other Names 2156-SBR835LT4G-OS,ONSONSSBR835LT4G
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282202-SBR835LT4G
Ultra Librarian 3D Model Ultra Librarian SBR835LT4G CAD Model

Description

ON Semiconductor SBR835LT4G - Robust Rectifier Solution

The SBR835LT4G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications. This rectifier is part of ON Semiconductor's Super Barrier Rectifier (SBR) series, which is renowned for its low forward voltage drop, high surge capability, and superior thermal performance.

Key Features

  • Low Power Loss: With a low forward voltage drop, the SBR835LT4G ensures minimal power loss during operation, making it highly efficient for use in power-sensitive applications.
  • High Surge Capability: This device is capable of withstanding high surge currents, providing reliable performance under transient conditions and enhancing the overall robustness of the application.
  • Thermal Stability: The SBR835LT4G has excellent thermal characteristics that allow for stable performance over a wide temperature range, ensuring reliability in various environments.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and RoHS compliant, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

Applications

The versatility of the SBR835LT4G makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Automotive Charging Systems
  • Backlighting for LCD TVs and Monitors
  • LED Lighting

Specifications

The SBR835LT4G offers a set of impressive specifications:

  • Package Type: SMB (Surface-Mounted Device)
  • Rectifier Configuration: Single
  • Peak Repetitive Reverse Voltage: 35V
  • Average Rectified Forward Current: 8A
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of efficiency, reliability, and environmental compliance, the SBR835LT4G from ON Semiconductor is an ideal choice for engineers and designers looking to enhance the performance and longevity of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess