The SBS005M-TL-E is a high-performance Schottky Barrier Diode designed by ON Semiconductor, renowned for its expertise in power and signal management. This Schottky diode is engineered to provide low forward voltage drop and significant reverse energy capability, making it an ideal choice for a wide range of applications, including power supply, DC-DC converters, and high-frequency inverters.
Key Features
- Low Forward Voltage Drop: The diode offers a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
- High Current Capability: With its ability to handle high current, the SBS005M-TL-E is suitable for applications requiring robust current flow.
- Low Power Loss: Its energy-efficient design ensures minimal power loss, which is crucial for applications that demand high efficiency.
- High Reliability: ON Semiconductor's products are known for their reliability, and this diode is no exception, providing stable performance over its lifespan.
- Compact Package: The device comes in a small, leadless package, making it suitable for compact circuit designs and space-constrained applications.
Applications
- Power Management Systems
- DC-DC Converters
- High-Frequency Inverters
- Automotive Applications
- Portable Devices and Chargers
Technical Specifications
Parameter
Value
Package
Leadless
Average Rectified Current (Io)
0.5 A
Peak Reverse Voltage (Vr)
40 V
Forward Voltage Drop (Vf)
Typically 0.385 V at Io
Operating Temperature Range
-55°C to +150°C
The SBS005M-TL-E is not just a component; it's a testament to ON Semiconductor's commitment to providing innovative, efficient, and high-quality solutions for the electronics industry. Whether you're designing a new power supply unit or upgrading an existing system, this Schottky Barrier Diode is an excellent choice for ensuring optimal performance and reliability.