EN
  • EN
  • DE

SC7S08FER

Part No SC7S08FER
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description LOG CMOS GATE AND / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SC7S08
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316060-SC7S08FER
Ultra Librarian 3D Model Ultra Librarian SC7S08FER CAD Model

Description

ON Semiconductor SC7S08FER Microcontroller

The ON Semiconductor SC7S08FER is a highly integrated and efficient microcontroller designed for a wide range of applications. This powerful MCU is built on a robust architecture that offers a perfect blend of performance, power consumption, and cost-effectiveness, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features:

  • Advanced Core: At the heart of the SC7S08FER is a high-performance core that runs at a speed of up to 20 MHz, providing the computational power needed for complex tasks.
  • Memory Capacity: It comes with 8 KB of flash memory for program storage and 768 bytes of RAM for data processing, ensuring ample space for your application code and variables.
  • Robust I/O Options: This microcontroller includes a variety of input/output options, such as multiple general-purpose I/O pins, which are configurable and suitable for interfacing with a wide range of peripherals and sensors.
  • Analog Features: The SC7S08FER is equipped with an array of analog features including an analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Communication Interfaces: For seamless data exchange, it supports multiple communication protocols, including I2C, SPI, and UART, which are essential for modern connected devices.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller offers various low-power modes to reduce energy consumption, making it suitable for battery-powered applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable in harsh environmental conditions.

Applications:

The SC7S08FER microcontroller is versatile and can be used in applications such as:

  • Smart sensors and actuators
  • Automotive control systems
  • Home automation and smart appliances
  • Portable medical devices
  • Industrial control and monitoring systems

Overall, the ON Semiconductor SC7S08FER is a compact, feature-rich microcontroller that offers a balanced solution for designers looking to optimize their products in terms of performance, power efficiency, and cost.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9898 $59.3880
145+ $0.8120 $117.7400
225+ $0.7866 $176.9850
305+ $0.7611 $232.1355
395+ $0.7357 $290.6015
530+ $0.6595 $349.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess