EN
  • EN
  • DE

SCH1332-TL-W

Part No SCH1332-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 95mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 4.6 nC @ 4.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 375 pF @ 10 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-563/SCH6
Package / Case SOT-563, SOT-666
Base Product Number SCH133
Other Names 2156-SCH1332-TL-W-ONTR,ONSONSSCH1332-TL-W,SCH1332-TL-W,2266-SCH1332-TL-W,SCH1332-TL-WOSDKR,2156-SCH1332-TL-W,SCH1332-TL-WOSTR,SCH1332-TL-WOSCT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278229-SCH1332-TL-W
Ultra Librarian 3D Model Ultra Librarian SCH1332-TL-W CAD Model

Description

The SCH1332-TL-W from ON Semiconductor is a high-performance, integrated circuit designed for a wide array of applications, particularly in the power management and control sectors. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic systems.

Key Features

  • High Efficiency: The SCH1332-TL-W is engineered to deliver optimal performance with minimal power loss, making it an ideal choice for energy-sensitive applications.
  • Durable Construction: Manufactured with ON Semiconductor's cutting-edge technology, this product offers exceptional durability and long-term reliability.
  • Compact Design: Its small form factor enables easy integration into various circuit designs, allowing for a more streamlined and space-efficient layout.
  • Temperature Resilience: Capable of operating across a wide temperature range, this component is suited for environments that experience thermal variability.

Applications

The versatile nature of the SCH1332-TL-W makes it suitable for numerous applications, including:

  • Power supply modules
  • Battery management systems
  • DC-DC converters
  • Automotive electronics
  • Portable devices

Technical Specifications

With precise electrical characteristics, the SCH1332-TL-W ensures reliable operation under various conditions. Its technical specifications include:

  • Voltage ratings suitable for a range of power applications
  • Low quiescent current to enhance energy efficiency
  • Robust thermal performance for improved stability

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality products but also to upholding environmental standards. The SCH1332-TL-W is produced in compliance with the latest RoHS directives, ensuring that it meets global environmental and safety standards.

Conclusion

The SCH1332-TL-W from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether for industrial, automotive, or consumer electronics, this component is designed to enhance the functionality of power management systems while contributing to a greener, more sustainable future.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess