EN
  • EN
  • DE

SCH1433-TL-W

Part No SCH1433-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 64mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 2.8 nC @ 4.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 260 pF @ 10 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-563/SCH6
Package / Case SOT-563, SOT-666
Base Product Number SCH143
Other Names 2156-SCH1433-TL-W-ONTR,SCH1433-TL-WOSTR,SCH1433-TL-WOSCT,ONSONSSCH1433-TL-W,SCH1433-TL-W,SCH1433-TL-WOSDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1278231-SCH1433-TL-W
Ultra Librarian 3D Model Ultra Librarian SCH1433-TL-W CAD Model

Description

The SCH1433-TL-W is a high-performance, durable Schottky barrier diode designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This diode is specifically engineered to offer a blend of low forward voltage drop and high current handling capability, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage: The SCH1433-TL-W is designed to have a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: This diode can handle high current levels, which makes it suitable for applications requiring robust current flow without performance degradation.
  • Miniature Package: Housed in a compact, surface-mount package, the SCH1433-TL-W is ideal for space-constrained applications, allowing for high-density PCB designs.
  • Low Power Loss: With its efficient design, the diode ensures minimal power loss, contributing to the overall energy efficiency of the system it is used in.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SCH1433-TL-W diode is reliable and performs consistently over a wide range of operating conditions.

Applications

The SCH1433-TL-W is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • High-frequency inverters
  • Portable devices
  • Switching power supplies

Technical Specifications

Parameter Value
Package SMT (Surface-Mount Technology)
Maximum Forward Voltage Specified by Manufacturer
Maximum Current Specified by Manufacturer
Operating Temperature Range Specified by Manufacturer

For detailed technical specifications, please refer to the SCH1433-TL-W datasheet provided by ON Semiconductor.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess