EN
  • EN
  • DE

SCH1601-A-TL-W

Part No SCH1601-A-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 16V SC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SCH160
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 933172-SCH1601-A-TL-W
Ultra Librarian 3D Model Ultra Librarian SCH1601-A-TL-W CAD Model

Description

ON Semiconductor SCH1601-A-TL-W Product Overview

The SCH1601-A-TL-W is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed with precision to cater to the demanding needs of modern electronic devices that require efficient power regulation and distribution.

Key Features

  • Optimized Design: The SCH1601-A-TL-W is engineered to provide a highly efficient power management solution, ensuring devices operate smoothly while minimizing power loss.
  • High Reliability: ON Semiconductor's commitment to quality means this IC offers exceptional reliability, suitable for use in various applications where consistent performance is critical.
  • Compact Footprint: The small package size of the SCH1601-A-TL-W allows for its integration into space-constrained designs without compromising on power or functionality.
  • Low Power Consumption: This component is designed to draw minimal power, making it ideal for battery-powered devices, contributing to longer battery life and reduced energy costs.

Applications

The SCH1601-A-TL-W is versatile and can be used in a variety of applications. It's particularly well-suited for use in mobile devices, portable electronics, and any other systems where efficient power management is essential. Its robust design also makes it suitable for industrial applications where reliability and durability are paramount.

Technical Specifications

  • Package: The IC comes in a compact, surface-mount package that is easy to integrate into a wide range of electronic assemblies.
  • Performance: ON Semiconductor ensures that this product meets the highest performance standards, with rigorous testing for stability and efficiency.

The SCH1601-A-TL-W from ON Semiconductor represents a blend of performance, efficiency, and reliability. It's an ideal choice for designers looking to enhance the power management capabilities of their electronic products without compromising on space or power consumption.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess