EN
  • EN
  • DE

SCH2807

Part No SCH2807
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316639-SCH2807
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH2807 CAD Model

Description

ON Semiconductor SCH2807 Product Overview

The SCH2807 is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This versatile product is built to deliver high performance, reliability, and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Integration: The SCH2807 incorporates numerous features into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: With advanced power management capabilities, this product ensures optimal power consumption, contributing to energy savings and prolonged battery life in portable applications.
  • Robust Performance: Engineered to withstand harsh conditions, the SCH2807 maintains its performance across a wide temperature range and is resistant to voltage variations and noise.
  • Compact Footprint: Its small form factor makes it a perfect fit for space-constrained applications, allowing for miniaturization of end products without compromising functionality.

Applications

The SCH2807 is incredibly versatile and can be used in various applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Technical Specifications

ON Semiconductor has equipped the SCH2807 with impressive technical specifications that meet the demands of modern electronic devices:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Output Current: [Insert specific value]
  • Efficiency: [Insert percentage]
  • Package Type: [Insert package information]

The SCH2807 is not only a testament to ON Semiconductor's commitment to innovation but also an essential building block for any electronic system requiring efficiency, compact size, and high performance. To obtain detailed information about the SCH2807, including datasheets, technical documents, and support resources, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess