The SCH2817-TL-E is a high-performance MOSFET from ON Semiconductor, a leading manufacturer in the semiconductor industry. This MOSFET is designed to provide efficient power conversion with low on-state resistance and high switching speeds, making it an ideal choice for a wide range of applications including power supply, converter, and motor drive circuits.
Key Features
- Low On-Resistance: The SCH2817-TL-E boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency in power applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency applications, reducing switching losses and improving performance.
- High-Temperature Operation: Engineered to operate reliably in high-temperature environments, the SCH2817-TL-E maintains performance stability even under thermal stress.
- Small Footprint: The compact design of this MOSFET allows for a smaller PCB layout, which is beneficial for space-constrained applications.
- Energy-Efficient: The energy-saving characteristics of the SCH2817-TL-E make it an environmentally friendly option for power-sensitive designs.
Applications
The SCH2817-TL-E is versatile and can be used in a variety of electronic applications. Some common uses include:
- DC-DC Converters
- AC-DC Power Supplies
- Power Management Systems
- Motor Control Circuits
- LED Lighting
Product Specifications
Parameter
Value
Package / Case
SuperSOT™-3
Drain-Source Voltage (V<sub>ds)
30V
Current - Continuous Drain (I<sub>d) @ 25°C
6A
R<sub>ds On (Max) @ Id, Vgs
30 mOhm @ 4.5A, 10V
Power Dissipation (P<sub>d)
1.25W
With its robust design and high efficiency, the SCH2817-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power electronics systems.