EN
  • EN
  • DE

SCV431ASN1T1G

Part No SCV431ASN1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Shunt Voltage Reference IC Adjustable 1.24V 16 VV ±1% SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SCV431
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893890-SCV431ASN1T1G
Ultra Librarian 3D Model Ultra Librarian SCV431ASN1T1G CAD Model

Description

Product Overview: SCV431ASN1T1G from ON Semiconductor

The SCV431ASN1T1G is a precision adjustable shunt voltage reference manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is designed to provide a stable reference voltage over a wide range of operating conditions. Its adjustable output voltage and low dynamic impedance make it a versatile choice for various applications in power supply, battery-operated devices, and precision voltage regulation systems.

Key Features

  • Adjustable Output Voltage: The SCV431ASN1T1G offers an adjustable output voltage range from 2.495 V to 36 V, providing flexibility for use in a wide array of applications.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, ensuring minimal deviation in output voltage with changes in temperature, which is crucial for maintaining system stability.
  • Low Dynamic Impedance: With a low dynamic impedance, the SCV431ASN1T1G is able to maintain a stable voltage under varying load conditions.
  • High Precision: ON Semiconductor's commitment to quality is reflected in the high precision of the SCV431ASN1T1G, making it suitable for critical and demanding applications.
  • Wide Operating Current Range: The device operates efficiently with a current range from 1.0 mA to 100 mA, accommodating different power requirements.
  • Surface-Mount Package: The SCV431ASN1T1G comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the SCV431ASN1T1G allows it to be used in a variety of applications, including, but not limited to:

  • Power supply monitoring
  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Precision voltage regulation modules
  • Automotive electronics
  • Portable and battery-powered equipment

Quality and Reliability

ON Semiconductor is known for its commitment to providing high-quality and reliable components. The SCV431ASN1T1G is manufactured under stringent quality control measures, ensuring that it meets the industry standards for performance and longevity. Whether you're designing a consumer electronic device or an industrial-grade system, the SCV431ASN1T1G is an excellent choice for a dependable voltage reference source.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
975+ $0.1026 $100.0350
1,510+ $0.0994 $150.0940
2,080+ $0.0962 $200.0960
2,690+ $0.0930 $250.1700
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess