ON Semiconductor SFT1307-TL-E MOSFET
The SFT1307-TL-E from ON Semiconductor is a high-performance MOSFET designed for a variety of applications that require efficient power management and switching capabilities. This device is particularly suited for power supply circuits, motor control systems, and other power-intensive applications where efficiency and reliability are paramount.
Key Features
- Low On-Resistance: The SFT1307-TL-E boasts a low on-resistance, which translates to reduced power loss during operation and improved overall efficiency.
- High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-frequency applications, ensuring minimal transition losses.
- Low Gate Charge: The device has a low gate charge, making it easier to drive and reducing the power required from the gate driver.
- High-Temperature Performance: It is designed to operate effectively even at elevated temperatures, ensuring reliability in harsh environments.
Electrical Characteristics
- Drain-to-Source Voltage (VDSS): The MOSFET can handle a maximum VDSS of 60V, which makes it suitable for a wide range of applications.
- Continuous Drain Current (ID): It supports a continuous drain current up to 5A, providing sufficient capacity for most medium-power requirements.
- Power Dissipation (PD): With a power dissipation of 1.25W, the SFT1307-TL-E can manage considerable power without overheating.
Applications
The SFT1307-TL-E is versatile and can be used in various applications such as:
- DC/DC Converters
- Power Management Systems
- Motor Drives and Controllers
- Battery Management Systems
- Switch Mode Power Supplies (SMPS)
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the SFT1307-TL-E is no exception. It is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance and reliability. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.