EN
  • EN
  • DE

SFT1341-C-TL-E

Part No SFT1341-C-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Gate-Source Threshold Voltage 1.4V @ 1mA
Max Gate Charge 8nC @ 4.5V
Max Input Capacitance 650pF @ 20V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Maximum Rds On at Id,Vgs 112 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK/TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 064337-SFT1341-C-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFT1341-C-TL-E CAD Model

Description

ON Semiconductor SFT1341-C-TL-E Product Overview

The ON Semiconductor SFT1341-C-TL-E is a high-performance P-Channel MOSFET designed for a range of applications requiring efficient power management and switching. This MOSFET is a part of the company's extensive line of power semiconductor products, known for their reliability and efficiency. It's an ideal choice for designers looking for a component that offers low on-resistance, high-speed switching, and minimal power loss.

Key Features

  • Low On-Resistance: The SFT1341-C-TL-E boasts an exceptionally low on-resistance, which reduces conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal delay and higher performance in power conversion and management tasks.
  • Thermal Management: The device is encapsulated in a compact package that enhances thermal performance, ensuring stability and longevity even under high-temperature conditions.
  • Gate Charge: It features a low gate charge, which contributes to reduced switching losses and is beneficial for applications where power efficiency is critical.
  • Voltage Rating: The SFT1341-C-TL-E is designed to handle significant voltage levels, making it versatile for various applications across different voltage requirements.

Applications

The SFT1341-C-TL-E is suitable for a wide range of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Units

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SFT1341-C-TL-E is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the expectations in various environments and applications.

In conclusion, the ON Semiconductor SFT1341-C-TL-E P-Channel MOSFET is a versatile and efficient solution for designers and engineers looking to optimize their power management systems. With its robust features and reliable performance, it stands as a solid choice for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess