EN
  • EN
  • DE

SFT1341-E

Part No SFT1341-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 1mA
Max Gate Charge 8nC @ 4.5V
Max Input Capacitance 650pF @ 20V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Maximum Rds On at Id,Vgs 112 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package IPAK/TP
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1095439-SFT1341-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1341-E CAD Model

Description

The SFT1341-E from ON Semiconductor is a high-performance, silicon PNP power transistor designed for a wide range of applications requiring efficient power regulation and switching capabilities. This component is a part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • High Current Capacity: The SFT1341-E is capable of handling high current loads, making it suitable for power amplification and switching applications that demand robust performance.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which enhances overall energy efficiency by minimizing power loss during operation.
  • Fast Switching Speeds: Designed for applications requiring quick response times, the SFT1341-E provides fast switching speeds, ensuring efficient operation in dynamic environments.
  • Complementary NPN Type Available: For applications that require a push-pull configuration, ON Semiconductor provides a complementary NPN type transistor to pair with the SFT1341-E, enabling balanced and efficient circuit design.

Applications

The SFT1341-E is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor control systems
  • Switching regulators
  • DC-DC converters

Product Specifications

The SFT1341-E boasts the following specifications:

  • Collector-Emitter Voltage (Vceo): Specified according to the datasheet
  • Collector Current (Ic): High current capacity as per the product datasheet
  • Power Dissipation (Pd): Defined by the maximum allowable power dissipation for the device
  • Operating Junction Temperature Range: Specified to ensure reliable operation under various temperature conditions

For detailed specifications, designers and engineers are encouraged to refer to the official ON Semiconductor datasheets and product documentation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The SFT1341-E is manufactured with this commitment in mind, ensuring reliability and performance for critical applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess