The SFT1454-TL is a state-of-the-art N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is designed to meet the rigorous demands of modern electronic applications, offering both high efficiency and reliability. With its compact and robust package, the SFT1454-TL is an ideal choice for a wide range of power management tasks.
Key Features
- Low On-Resistance: The MOSFET is engineered to have a very low on-resistance, which results in minimized conduction losses and improved overall efficiency.
- High-Speed Switching: The device is capable of high-speed switching, making it suitable for high-frequency applications, such as switching power supplies and DC-DC converters.
- Low Gate Charge: A low gate charge ensures that the SFT1454-TL can be driven at lower voltages, reducing the power needed for switching and further enhancing the efficiency of the system.
- Robust Thermal Performance: Its excellent thermal characteristics ensure reliable performance even under high temperature operating conditions.
Applications
The SFT1454-TL is versatile and can be used in various applications, including:
- Power supply circuits
- DC/DC converters
- Motor control circuits
- Load switch applications
- Power management for portable devices
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
70A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust design and powerful performance, the ON Semiconductor SFT1454-TL is an excellent choice for engineers and designers looking for a reliable MOSFET to enhance the efficiency and reliability of their power management systems.