EN
  • EN
  • DE

SL5511300W

Part No SL5511300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6DIP  /  Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 25% @ 2mA
Turn On / Turn Off Time (Typ) 20µs, 50µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.23V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number SL5511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names SL5511300W-NDR
Standard Package 1,000
Win Source Part Number 1093509-SL5511300W
Ultra Librarian 3D Model Ultra Librarian SL5511300W CAD Model

Description

Introducing the SL5511300W Power MOSFET by ON Semiconductor

The SL5511300W is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance semiconductor is designed to meet the rigorous demands of modern electronic applications, offering outstanding power efficiency and reliability.

Key Features

  • High Current Capability: The SL5511300W is capable of handling high currents, making it suitable for demanding power applications.
  • Low R<sub>DS(on): With its low on-resistance, the device ensures minimal power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Advanced Technology: Manufactured with ON Semiconductor's cutting-edge technology, the SL5511300W offers superior performance in a compact form factor.
  • Thermal Management: The device is designed with excellent thermal characteristics, ensuring stable performance even under high-temperature operating conditions.
  • Robust Package: Encased in a durable package, the SL5511300W is designed to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the SL5511300W makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Renewable energy inverters
  • High-power lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The SL5511300W is no exception, undergoing rigorous testing to ensure it meets the highest performance criteria. Customers can trust this Power MOSFET to provide dependable operation over its intended lifespan, reducing maintenance costs and downtime.

Environmental Considerations

With an emphasis on environmental responsibility, the SL5511300W is designed with eco-friendly materials and complies with various international standards, minimizing its ecological footprint. ON Semiconductor's dedication to green manufacturing practices ensures that this product not only meets current environmental regulations but also anticipates future directives.

Whether you're designing power systems for consumer electronics, industrial machinery, or automotive applications, the SL5511300W Power MOSFET from ON Semiconductor is a superb choice for achieving high efficiency and reliability.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess